Vishay Intertechnology, Inc. Tantalum Capacitors TH3C106K025E1100

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C106K025E1100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C106K025E1100-ND
Tantalum Capacitors TH3C106K025E1100-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3C106K025E1100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C106K025E1100
Capacitors - Tantalum Capacitors TH3C106K025E1100
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - TH3C106K025E1100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C106K025E1100
Tantalum Capacitors TH3C106K025E1100
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C106K025E1100-ND TH3C106K025E1100 TH3C106K025E1100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details