10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 1.1Ohm
Cap Tant Solid 10uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.1 Ohm 150°C Automotive T/R Product overview: TH3C106K025C1100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 25V, 1.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3C106K025C1100 can be used for catalog matching and distributor lookup.
CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:320mA; Product Length:6mmRoHS Compliant: Yes
CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.1ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:320mA; Product Length:6mmRoHS Compliant: Yes
CAP TANT 10UF 10% 25V 2312
CAP TANT 10UF 10% 25V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1270-2-ND | 718-1270-6-ND | 59-TH3C106K025C1100 | 14T7325 | TH3C106K025C1100 | TH3C106K025C1100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Automotive SMD 10uF 25V Capacitor | Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |