Vishay Intertechnology, Inc. Tantalum Capacitors TH3C106K020F1100

Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C106K020F1100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C106K020F1100-ND
Tantalum Capacitors TH3C106K020F1100-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C106K020F1100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C106K020F1100
Tantalum Capacitors TH3C106K020F1100
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3C106K020F1100-ND TH3C106K020F1100
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 33UF, 25V, 10% - 70186195 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details