Vishay Intertechnology, Inc. Tantalum Capacitors TH3C106K020C1100

Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3C106K020C1100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3C106K020C1100-ND
Tantalum Capacitors TH3C106K020C1100-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 1.1Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3C106K020C1100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3C106K020C1100
Tantalum Capacitors TH3C106K020C1100
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3C106K020C1100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3C106K020C1100
Capacitors - Tantalum Capacitors TH3C106K020C1100
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3C106K020C1100-ND TH3C106K020C1100 TH3C106K020C1100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details