Vishay Intertechnology, Inc. Tantalum Capacitors TH3B476M6R3E1800

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B476M6R3E1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B476M6R3E1800-ND
Tantalum Capacitors TH3B476M6R3E1800-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B476M6R3E1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B476M6R3E1800
Tantalum Capacitors TH3B476M6R3E1800
CAP TANT 47UF 20% 6.3V 1411

CAP TANT 47UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B476M6R3E1800-ND TH3B476M6R3E1800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 336AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers