Vishay Intertechnology, Inc. Tantalum Capacitors TH3B476M010F1800

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B476M010F1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B476M010F1800-ND
Tantalum Capacitors TH3B476M010F1800-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B476M010F1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B476M010F1800
Tantalum Capacitors TH3B476M010F1800
CAP TANT 47UF 20% 10V 1411

CAP TANT 47UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B476M010F1800-ND TH3B476M010F1800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAC226K015P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers