Vishay Intertechnology, Inc. Tantalum Capacitors TH3B475M016E2100

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B475M016E2100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B475M016E2100-ND
Tantalum Capacitors TH3B475M016E2100-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2.1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B475M016E2100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B475M016E2100
Capacitors - Tantalum Capacitors TH3B475M016E2100
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - TH3B475M016E2100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B475M016E2100
Tantalum Capacitors TH3B475M016E2100
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B475M016E2100-ND TH3B475M016E2100 TH3B475M016E2100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Tantalum Capacitors - TAS105K035P1A-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers