Vishay Intertechnology, Inc. Tantalum Capacitors TH3B475K025F2800

Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B475K025F2800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B475K025F2800-ND
Tantalum Capacitors TH3B475K025F2800-ND
4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

4.7µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 2.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B475K025F2800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B475K025F2800
Tantalum Capacitors TH3B475K025F2800
CAP TANT 4.7UF 10% 25V 1411

CAP TANT 4.7UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B475K025F2800-ND TH3B475K025F2800
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 127GXX016MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details