4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1.9Ohm
CAP TANT 4.7UF 10% 20V 1411
CAP TANT 4.7UF 10% 20V 1411
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3B475K020F1900-ND | TH3B475K020F1900 | TH3B475K020F1900 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |