Vishay Intertechnology, Inc. Tantalum Capacitors TH3B336M6R3C1700

Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B336M6R3C1700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B336M6R3C1700-ND
Tantalum Capacitors TH3B336M6R3C1700-ND
33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm

33µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B336M6R3C1700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B336M6R3C1700
Tantalum Capacitors TH3B336M6R3C1700
CAP TANT 33UF 20% 6.3V 1411

CAP TANT 33UF 20% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B336M6R3C1700-ND TH3B336M6R3C1700
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers