The TH3B335M025C3000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 3.3 OºF with a tolerance of ±20% and a voltage rating of 25 VDC. The capacitor is AEC-Q200 qualified, ensuring reliability for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin or gold. The device is suitable for use in high-temperature sensors and other demanding environments. Its moisture sensitivity level is classified as level 1, indicating robust performance in humid conditions. The capacitor is packaged in standard EIA case sizes, facilitating integration into various designs.
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 3Ohm
CAP TANT 3.3UF 20% 25V 1411
CAP TANT 3.3UF 20% 25V 1411
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3B335M025C3000-ND | TH3B335M025C3000 | TH3B335M025C3000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |