Vishay Intertechnology, Inc. Tantalum Capacitors TH3B226K6R3F1500

Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B226K6R3F1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B226K6R3F1500-ND
Tantalum Capacitors TH3B226K6R3F1500-ND
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B226K6R3F1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B226K6R3F1500
Tantalum Capacitors TH3B226K6R3F1500
CAP TANT 22UF 10% 6.3V 1411

CAP TANT 22UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B226K6R3F1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B226K6R3F1500
Capacitors - Tantalum Capacitors TH3B226K6R3F1500
CAP TANT 22UF 10% 6.3V 1411

CAP TANT 22UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B226K6R3F1500-ND TH3B226K6R3F1500 TH3B226K6R3F1500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers