Vishay Intertechnology, Inc. Tantalum Capacitors TH3B226K6R3D1500

Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B226K6R3D1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B226K6R3D1500-ND
Tantalum Capacitors TH3B226K6R3D1500-ND
22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B226K6R3D1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B226K6R3D1500
Tantalum Capacitors TH3B226K6R3D1500
CAP TANT 22UF 10% 6.3V 1411

CAP TANT 22UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B226K6R3D1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B226K6R3D1500
Capacitors - Tantalum Capacitors TH3B226K6R3D1500
CAP TANT 22UF 10% 6.3V 1411

CAP TANT 22UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B226K6R3D1500-ND TH3B226K6R3D1500 TH3B226K6R3D1500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814746 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 125LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers