Vishay Intertechnology, Inc. Tantalum Capacitors TH3B226K010C1500

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B226K010C1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B226K010C1500-ND
Tantalum Capacitors TH3B226K010C1500-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3B226K010C1500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B226K010C1500
Capacitors - Tantalum Capacitors TH3B226K010C1500
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TH3B226K010C1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B226K010C1500
Tantalum Capacitors TH3B226K010C1500
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B226K010C1500-ND TH3B226K010C1500 TH3B226K010C1500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers