Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156M016D2000

Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote
Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3B156M016D2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 µF with a tolerance of ±20% and a voltage rating of 16 VDC. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device is packaged in standard EIA case sizes and has a moisture sensitivity level of 1. The capacitor is designed to withstand various environmental conditions, including high temperature exposure and operational life tests, ensuring reliability in demanding applications.

Datasheet Summary
Powered by GS/AI

The TH3B156M016D2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 µF with a tolerance of ±20% and a voltage rating of 16 VDC. The capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The device is packaged in standard EIA case sizes and has a moisture sensitivity level of 1. The capacitor is designed to withstand various environmental conditions, including high temperature exposure and operational life tests, ensuring reliability in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156M016D2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156M016D2000-ND
Tantalum Capacitors TH3B156M016D2000-ND
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B156M016D2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156M016D2000
Tantalum Capacitors TH3B156M016D2000
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B156M016D2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B156M016D2000
Capacitors - Tantalum Capacitors TH3B156M016D2000
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B156M016D2000-ND TH3B156M016D2000 TH3B156M016D2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details