Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156M016C2000

Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote
Description
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TH3B156M016C2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 OºF with a tolerance of ±20% and a voltage rating of 16 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It has been 100% surge current tested and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is packaged in standard EIA 535BAAC case sizes and has a moisture sensitivity level of 1. Its performance characteristics include a maximum ESR of 1.80 Ω at 100 kHz and a maximum leakage current that adheres to specified limits. This product is ideal for use in high-temperature sensors and other demanding environments.

Datasheet Summary
Powered by GS/AI

The TH3B156M016C2000 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 15 OºF with a tolerance of ±20% and a voltage rating of 16 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It has been 100% surge current tested and is available with RoHS-compliant terminations, including matte tin and gold options. The capacitor is packaged in standard EIA 535BAAC case sizes and has a moisture sensitivity level of 1. Its performance characteristics include a maximum ESR of 1.80 Ω at 100 kHz and a maximum leakage current that adheres to specified limits. This product is ideal for use in high-temperature sensors and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156M016C2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156M016C2000-ND
Tantalum Capacitors TH3B156M016C2000-ND
15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B156M016C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156M016C2000
Tantalum Capacitors TH3B156M016C2000
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B156M016C2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B156M016C2000
Capacitors - Tantalum Capacitors TH3B156M016C2000
CAP TANT 15UF 20% 16V 1411

CAP TANT 15UF 20% 16V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B156M016C2000-ND TH3B156M016C2000 TH3B156M016C2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 158SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details