Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156K6R3D1800

Description
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156K6R3D1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156K6R3D1800-ND
Tantalum Capacitors TH3B156K6R3D1800-ND
15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

15µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 15uF 6.3V Capacitor
59-TH3B156K6R3D1800
Automotive SMD 15uF 6.3V Capacitor 59-TH3B156K6R3D1800
Cap Tant Solid 15uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.8 Ohm 150°C Automotive T/R Product overview: TH3B156K6R3D1800 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3B156K6R3D1800 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.8 Ohm 150°C Automotive T/R Product overview: TH3B156K6R3D1800 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 6.3V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3B156K6R3D1800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TH3B156K6R3D1800 - 1032056-TH3B156K6R3D1800 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TH3B156K6R3D1800
1032056-TH3B156K6R3D1800
Tantalum Capacitors - TH3B156K6R3D1800 1032056-TH3B156K6R3D1800
Manufacturer: Vishay Win Source Part Number: 1032056-TH3B156K6R3D 1800 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 15μF Tolerance: ±10% Manufacturer Size Code: B ESR: 1.8 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 150°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1032056-TH3B156K6R3D1800
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 15μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 1.8 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 150°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - TH3B156K6R3D1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156K6R3D1800
Tantalum Capacitors TH3B156K6R3D1800
CAP TANT 15UF 10% 6.3V 1411

CAP TANT 15UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TH3B156K6R3D1800-ND 59-TH3B156K6R3D1800 1032056-TH3B156K6R3D1800 TH3B156K6R3D1800
Product Name Tantalum Capacitors Automotive SMD 15uF 6.3V Capacitor Tantalum Capacitors - TH3B156K6R3D1800 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details