Vishay Intertechnology, Inc. Tantalum Capacitors TH3B156K025D1400

Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.4Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B156K025D1400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B156K025D1400-ND
Tantalum Capacitors TH3B156K025D1400-ND
15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.4Ohm

15µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.4Ohm

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 15uF 25V Capacitor
59-TH3B156K025D1400
Automotive SMD 15uF 25V Capacitor 59-TH3B156K025D1400
Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R Product overview: TH3B156K025D1400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 25V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3B156K025D1400 can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R Product overview: TH3B156K025D1400 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 25V, 1.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 25V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TH3B156K025D1400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TH3B156K025D1400 - 772250-TH3B156K025D1400 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TH3B156K025D1400
772250-TH3B156K025D1400
Tantalum Capacitors - TH3B156K025D1400 772250-TH3B156K025D1400
Manufacturer: Vishay Sprague Win Source Part Number: 772250-TH3B156K025D1 400 Series: TANTAMOUNT, TH3 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 150°C Features: General Package: 1411 (3528 Metric) Mounting: SMD Capacitance: 15μF Tolerance: ±10% ESR (Equivalent Series Resistance): 1.4 Ohm Manufacturer Size Code: B Family Name: TH3 Categories: Capacitors Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Maximum): 0.083" (2.10mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): T494B156K025AT; T494B156K025AT7280; T494B156K025AG; T494B156K025AG7280; Introduction Date: February 01, 1990 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 772250-TH3B156K025D1400
Series: TANTAMOUNT, TH3
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 150°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 15μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 1.4 Ohm
Manufacturer Size Code: B
Family Name: TH3
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): T494B156K025AT; T494B156K025AT7280; T494B156K025AG; T494B156K025AG7280;
Introduction Date: February 01, 1990
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TH3B156K025D1400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B156K025D1400
Tantalum Capacitors TH3B156K025D1400
CAP TANT 15UF 10% 25V 1411

CAP TANT 15UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TH3B156K025D1400-ND 59-TH3B156K025D1400 772250-TH3B156K025D1400 TH3B156K025D1400
Product Name Tantalum Capacitors Automotive SMD 15uF 25V Capacitor Tantalum Capacitors - TH3B156K025D1400 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC825K035P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N470F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details