Vishay Intertechnology, Inc. Tantalum Capacitors TH3B106M010D1800

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B106M010D1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B106M010D1800-ND
Tantalum Capacitors TH3B106M010D1800-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 1.8Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B106M010D1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B106M010D1800
Tantalum Capacitors TH3B106M010D1800
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B106M010D1800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3B106M010D1800
Capacitors - Tantalum Capacitors TH3B106M010D1800
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3B106M010D1800-ND TH3B106M010D1800 TH3B106M010D1800
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details