Vishay Intertechnology, Inc. Tantalum Capacitors TH3B106K016F2000

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B106K016F2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B106K016F2000-ND
Tantalum Capacitors TH3B106K016F2000-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B106K016F2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B106K016F2000
Tantalum Capacitors TH3B106K016F2000
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B106K016F2000-ND TH3B106K016F2000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details