Vishay Intertechnology, Inc. Tantalum Capacitors TH3B105K035C4400

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1269-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1269-1-ND
Tantalum Capacitors 718-1269-1-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1269-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1269-6-ND
Tantalum Capacitors 718-1269-6-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1269-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1269-2-ND
Tantalum Capacitors 718-1269-2-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 4.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B105K035C4400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B105K035C4400
Tantalum Capacitors TH3B105K035C4400
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3B105K035C4400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TH3B105K035C4400
Capacitors - Tantalum Capacitors TH3B105K035C4400
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site
Cap, 1Uf, 35V, Tant, Case B; Capacitance Vishay - 66AJ1939 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Tant, Case B; Capacitance Vishay
66AJ1939
Cap, 1Uf, 35V, Tant, Case B; Capacitance Vishay 66AJ1939
CAP, 1UF, 35V, TANT, CASE B; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:140mA; Product Length:3.5mmRoHS Compliant: Yes

CAP, 1UF, 35V, TANT, CASE B; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:140mA; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 35V, Tant, Case B; Capacitance Vishay - 22T3811 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Tant, Case B; Capacitance Vishay
22T3811
Cap, 1Uf, 35V, Tant, Case B; Capacitance Vishay 22T3811
CAP, 1UF, 35V, TANT, CASE B; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:140mA; Product Length:3.5mmRoHS Compliant: Yes

CAP, 1UF, 35V, TANT, CASE B; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:4.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:140mA; Product Length:3.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1269-1-ND 718-1269-6-ND TH3B105K035C4400 TH3B105K035C4400 66AJ1939
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 1Uf, 35V, Tant, Case B; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details