Vishay Intertechnology, Inc. Tantalum Capacitors TH3B105K025D5000

Description
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3B105K025D5000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3B105K025D5000-ND
Tantalum Capacitors TH3B105K025D5000-ND
1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

1µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3B105K025D5000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3B105K025D5000
Tantalum Capacitors TH3B105K025D5000
CAP TANT 1UF 10% 25V 1411

CAP TANT 1UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3B105K025D5000-ND TH3B105K025D5000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - TDL106M025S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details