6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.6Ohm
CAP TANT 6.8UF 10% 16V 1206
CAP TANT 6.8UF 10% 16V 1206
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3A685K016E2600-ND | TH3A685K016E2600 | TH3A685K016E2600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |