Vishay Intertechnology, Inc. Tantalum Capacitors TH3A685K010C2600

Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A685K010C2600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A685K010C2600-ND
Tantalum Capacitors TH3A685K010C2600-ND
6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm

6.8µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3A685K010C2600 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A685K010C2600
Capacitors - Tantalum Capacitors TH3A685K010C2600
CAP TANT 6.8UF 10% 10V 1206

CAP TANT 6.8UF 10% 10V 1206

Supplier's Site
Tantalum Capacitors - TH3A685K010C2600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A685K010C2600
Tantalum Capacitors TH3A685K010C2600
CAP TANT 6.8UF 10% 10V 1206

CAP TANT 6.8UF 10% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A685K010C2600-ND TH3A685K010C2600 TH3A685K010C2600
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Tantalum;10uF;TDC Series;Radial;Case E;+/-10%;50V;65VDC;0.125In.;0.5 - 70186165 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers