The TH3A335K016F3400 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 3.3 OºF with a tolerance of ±10% and a voltage rating of 16 VDC. This capacitor is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is surge current tested and offers RoHS-compliant terminations, available in matte tin and gold. The capacitor is packaged in standard EIA 535BAAC case sizes, ensuring compatibility with various PCB designs. Its moisture sensitivity level is rated at 1, indicating a robust performance in humid environments. The product is suitable for high-temperature sensors and other applications requiring reliable performance under extreme conditions.
3.3µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 3.4Ohm
CAP TANT 3.3UF 10% 16V 1206
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TH3A335K016F3400-ND | TH3A335K016F3400 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 3.3 microF | 3.3 microF |