Vishay Intertechnology, Inc. Tantalum Capacitors TH3A334K035E11R0

Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 11Ohm
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 11Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A334K035E11R0-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A334K035E11R0-ND
Tantalum Capacitors TH3A334K035E11R0-ND
0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 11Ohm

0.33µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 11Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3A334K035E11R0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A334K035E11R0
Capacitors - Tantalum Capacitors TH3A334K035E11R0
CAP TANT 0.33UF 10% 35V 1206

CAP TANT 0.33UF 10% 35V 1206

Supplier's Site
Tantalum Capacitors - TH3A334K035E11R0 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A334K035E11R0
Tantalum Capacitors TH3A334K035E11R0
CAP TANT 0.33UF 10% 35V 1206

CAP TANT 0.33UF 10% 35V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A334K035E11R0-ND TH3A334K035E11R0 TH3A334K035E11R0
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers