Vishay Intertechnology, Inc. Tantalum Capacitors TH3A225M025E5200

Description
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.2Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A225M025E5200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A225M025E5200-ND
Tantalum Capacitors TH3A225M025E5200-ND
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.2Ohm

2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A225M025E5200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A225M025E5200
Tantalum Capacitors TH3A225M025E5200
CAP TANT 2.2UF 20% 25V 1206

CAP TANT 2.2UF 20% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3A225M025E5200-ND TH3A225M025E5200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details