Vishay Intertechnology, Inc. Tantalum Capacitors TH3A225K025E5200

Description
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.2Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A225K025E5200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A225K025E5200-ND
Tantalum Capacitors TH3A225K025E5200-ND
2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.2Ohm

2.2µF Molded Tantalum Capacitors 25V 1206 (3216 Metric) 5.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A225K025E5200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A225K025E5200
Tantalum Capacitors TH3A225K025E5200
CAP TANT 2.2UF 10% 25V 1206

CAP TANT 2.2UF 10% 25V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3A225K025E5200-ND TH3A225K025E5200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details