Vishay Intertechnology, Inc. Tantalum Capacitors TH3A106M010F3400

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A106M010F3400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A106M010F3400-ND
Tantalum Capacitors TH3A106M010F3400-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TH3A106M010F3400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A106M010F3400
Capacitors - Tantalum Capacitors TH3A106M010F3400
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - TH3A106M010F3400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A106M010F3400
Tantalum Capacitors TH3A106M010F3400
CAP TANT 10UF 20% 10V 1206

CAP TANT 10UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A106M010F3400-ND TH3A106M010F3400 TH3A106M010F3400
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details