Vishay Intertechnology, Inc. Tantalum Capacitors TH3A106K010F3400

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A106K010F3400-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A106K010F3400-ND
Tantalum Capacitors TH3A106K010F3400-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3.4Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A106K010F3400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A106K010F3400
Tantalum Capacitors TH3A106K010F3400
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TH3A106K010F3400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TH3A106K010F3400
Capacitors - Tantalum Capacitors TH3A106K010F3400
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TH3A106K010F3400-ND TH3A106K010F3400 TH3A106K010F3400
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Tantalum Capacitors - TDL104K050S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers