Vishay Intertechnology, Inc. Tantalum Capacitors TH3A105M020F5900

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A105M020F5900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A105M020F5900-ND
Tantalum Capacitors TH3A105M020F5900-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A105M020F5900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A105M020F5900
Tantalum Capacitors TH3A105M020F5900
CAP TANT 1UF 20% 20V 1206

CAP TANT 1UF 20% 20V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3A105M020F5900-ND TH3A105M020F5900
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101702U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers