The TH3A105M020C5900 is a solid tantalum surface mount capacitor from Lingto Electronic Limited, designed for high-temperature applications with an operating temperature range of -55 °C to +150 °C. It features a capacitance of 1 OºF with a tolerance of ±20% and a voltage rating of 20 V DC. The capacitor is AEC-Q200 qualified, ensuring it meets automotive standards, and is 100% surge current tested. It is available with RoHS-compliant terminations, including matte tin and gold options. The device is suitable for various applications, including automotive and industrial uses, particularly in high-temperature sensor environments. The capacitor's dimensions conform to standard EIA 535BAAC case sizes, facilitating integration into existing designs.
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 5.9Ohm
CAP TANT 1UF 20% 20V 1206
CAP TANT 1UF 20% 20V 1206
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TH3A105M020C5900-ND | TH3A105M020C5900 | TH3A105M020C5900 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |