Vishay Intertechnology, Inc. Tantalum Capacitors TH3A105K016F6500

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TH3A105K016F6500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TH3A105K016F6500-ND
Tantalum Capacitors TH3A105K016F6500-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TH3A105K016F6500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TH3A105K016F6500
Tantalum Capacitors TH3A105K016F6500
CAP TANT 1UF 10% 16V 1206

CAP TANT 1UF 10% 16V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TH3A105K016F6500-ND TH3A105K016F6500
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details