Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - PTC Thermistors TFPTL10L1001FL2B

Description
Win Source Part Number: 1162456-TFPTL10L1001 FL2B Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 75 mW Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Dale Other Names: 541-1422 Resistance @ 25°C: 1 kOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1162456-TFPTL10L1001 FL2B Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 75 mW Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Dale Other Names: 541-1422 Resistance @ 25°C: 1 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1162456-TFPTL10L1001FL2B - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1162456-TFPTL10L1001FL2B
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1162456-TFPTL10L1001FL2B
Win Source Part Number: 1162456-TFPTL10L1001 FL2B Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Package: Bulk Standard Package: 500 Power - Max: 75 mW Resistance Tolerance: ±1% Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Vishay Dale Other Names: 541-1422 Resistance @ 25°C: 1 kOhms

Win Source Part Number: 1162456-TFPTL10L1001FL2B
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Package: Bulk
Standard Package: 500
Power - Max: 75 mW
Resistance Tolerance: ±1%
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Vishay Dale
Other Names: 541-1422
Resistance @ 25°C: 1 kOhms

Buy Now Datasheet
PTC Thermistors - TFPTL10L1001FL2B - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TFPTL10L1001FL2B
PTC Thermistors TFPTL10L1001FL2B
THERMISTOR PTC 1K OHM 1% RADIAL

THERMISTOR PTC 1K OHM 1% RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1162456-TFPTL10L1001FL2B TFPTL10L1001FL2B
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1363LKTTN-10-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16091-07 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details