Vishay Intertechnology, Inc. THERMISTOR PTC 2.2K OHM 5% 1206 TFPT1206L2201JV

Description
THERMISTOR PTC 2.2Kohm 5% 1206
Request a Quote
Description
THERMISTOR PTC 2.2Kohm 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR PTC 2.2K OHM 5% 1206 - TFPT1206L2201JV - ASAP Semiconductor LLC
Anaheim, CA, United States
THERMISTOR PTC 2.2K OHM 5% 1206
TFPT1206L2201JV
THERMISTOR PTC 2.2K OHM 5% 1206 TFPT1206L2201JV
THERMISTOR PTC 2.2Kohm 5% 1206

THERMISTOR PTC 2.2Kohm 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TFPT1206L2201JV
Product Name THERMISTOR PTC 2.2K OHM 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details