Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - PTC Thermistors TFPT1206L1001FM

Description
Manufacturer: Vishay Dale Win Source Part Number: 1326020-TFPT1206L100 1FM Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Power - Max: 125 mW Resistance Tolerance: ±1% Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3532-6,541-3532- 1,541-3532-2,TFPT120 6L1001FM-ND RoHS Status: ROHS3 Compliant Resistance @ 25°C: 1 kOhms
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1326020-TFPT1206L100 1FM Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Power - Max: 125 mW Resistance Tolerance: ±1% Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3532-6,541-3532- 1,541-3532-2,TFPT120 6L1001FM-ND RoHS Status: ROHS3 Compliant Resistance @ 25°C: 1 kOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1326020-TFPT1206L1001FM - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1326020-TFPT1206L1001FM
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1326020-TFPT1206L1001FM
Manufacturer: Vishay Dale Win Source Part Number: 1326020-TFPT1206L100 1FM Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Power - Max: 125 mW Resistance Tolerance: ±1% Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3532-6,541-3532- 1,541-3532-2,TFPT120 6L1001FM-ND RoHS Status: ROHS3 Compliant Resistance @ 25°C: 1 kOhms

Manufacturer: Vishay Dale
Win Source Part Number: 1326020-TFPT1206L1001FM
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Power - Max: 125 mW
Resistance Tolerance: ±1%
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 541-3532-6,541-3532-1,541-3532-2,TFPT1206L1001FM-ND
RoHS Status: ROHS3 Compliant
Resistance @ 25°C: 1 kOhms

Buy Now Datasheet
PTC Thermistors - TFPT1206L1001FM - ODG (Origin Data Global)
Shenzhen, China
PTC Thermistors
TFPT1206L1001FM
PTC Thermistors TFPT1206L1001FM
THERMISTOR PTC 1K OHM 1% 1206

THERMISTOR PTC 1K OHM 1% 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1326020-TFPT1206L1001FM TFPT1206L1001FM
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors PTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Linear, Compass (ICs) - TLE4955CE4807BAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Fast decay phosphors - J13550-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details