Vishay Intertechnology, Inc. Sensors, Transducers - Temperature Sensors - PTC Thermistors TFPT0603L1000FV

Description
Manufacturer: Vishay Dale Win Source Part Number: 1326004-TFPT0603L100 0FV Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power - Max: 75 mW Resistance Tolerance: ±1% Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3526-2,541-3526- 1,TFPT0603L1000FV-ND ,541-3526-6 RoHS Status: ROHS3 Compliant Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1326004-TFPT0603L100 0FV Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power - Max: 75 mW Resistance Tolerance: ±1% Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3526-2,541-3526- 1,TFPT0603L1000FV-ND ,541-3526-6 RoHS Status: ROHS3 Compliant Resistance @ 25°C: 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1326004-TFPT0603L1000FV - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1326004-TFPT0603L1000FV
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1326004-TFPT0603L1000FV
Manufacturer: Vishay Dale Win Source Part Number: 1326004-TFPT0603L100 0FV Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Packaging: Reel - TR Standard Package: 1,000 Mounting: Surface Mount Power - Max: 75 mW Resistance Tolerance: ±1% Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 541-3526-2,541-3526- 1,TFPT0603L1000FV-ND ,541-3526-6 RoHS Status: ROHS3 Compliant Resistance @ 25°C: 100 Ohms

Manufacturer: Vishay Dale
Win Source Part Number: 1326004-TFPT0603L1000FV
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Packaging: Reel - TR
Standard Package: 1,000
Mounting: Surface Mount
Power - Max: 75 mW
Resistance Tolerance: ±1%
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 541-3526-2,541-3526-1,TFPT0603L1000FV-ND,541-3526-6
RoHS Status: ROHS3 Compliant
Resistance @ 25°C: 100 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1326004-TFPT0603L1000FV
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1041966-A1302KLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SOT-23W
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details