Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU6300-TT1 TFDU6300-TT1

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266851-TFDU6300-TT1 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Orientation: Top View Data Rate: 4Mbps Size: 8.5mm x 3.1mm x 2.5mm Supply Voltage: 2.4 V ~ 3.6 V Standards: IrPHY 1.3 Part Status: Obsolete(EOL) Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): GP2W0130YP0F; RPM973-H11E2A; TFDU6300-TT3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266851-TFDU6300-TT1 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Orientation: Top View Data Rate: 4Mbps Size: 8.5mm x 3.1mm x 2.5mm Supply Voltage: 2.4 V ~ 3.6 V Standards: IrPHY 1.3 Part Status: Obsolete(EOL) Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): GP2W0130YP0F; RPM973-H11E2A; TFDU6300-TT3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU6300-TT1 - 1266851-TFDU6300-TT1 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU6300-TT1
1266851-TFDU6300-TT1
IrDA Transceiver Modules - TFDU6300-TT1 1266851-TFDU6300-TT1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266851-TFDU6300-TT1 Packaging: Reel - TR Operating Temperature Range: -25°C ~ 85°C Orientation: Top View Data Rate: 4Mbps Size: 8.5mm x 3.1mm x 2.5mm Supply Voltage: 2.4 V ~ 3.6 V Standards: IrPHY 1.3 Part Status: Obsolete(EOL) Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): GP2W0130YP0F; RPM973-H11E2A; TFDU6300-TT3; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1266851-TFDU6300-TT1
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 85°C
Orientation: Top View
Data Rate: 4Mbps
Size: 8.5mm x 3.1mm x 2.5mm
Supply Voltage: 2.4 V ~ 3.6 V
Standards: IrPHY 1.3
Part Status: Obsolete(EOL)
Idle Current, Typ @ 25°C: 2mA
Link Range, Low Power: 70cm
Shutdown: Yes
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): GP2W0130YP0F; RPM973-H11E2A; TFDU6300-TT3;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1266851-TFDU6300-TT1
Product Name IrDA Transceiver Modules - TFDU6300-TT1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1578516 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
2 GHz Wi-Fi 6 Front End Module - QPF4206 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details