Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU6300-TR3 TFDU6300-TR3

Description
Manufacturer: Vishay Win Source Part Number: 142058-TFDU6300-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 8.5mm x 3.1mm x 2.5mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 1.8 mA Link Range, Low Power: 70cm Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 142058-TFDU6300-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 8.5mm x 3.1mm x 2.5mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 1.8 mA Link Range, Low Power: 70cm Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU6300-TR3 - 142058-TFDU6300-TR3 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU6300-TR3
142058-TFDU6300-TR3
IrDA Transceiver Modules - TFDU6300-TR3 142058-TFDU6300-TR3
Manufacturer: Vishay Win Source Part Number: 142058-TFDU6300-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbs (FIR) Size: 8.5mm x 3.1mm x 2.5mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 1.8 mA Link Range, Low Power: 70cm Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 142058-TFDU6300-TR3
Packaging: Reel - TR
Orientation: Side View
Data Rate: 4Mbs (FIR)
Size: 8.5mm x 3.1mm x 2.5mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 1.8 mA
Link Range, Low Power: 70cm
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 142058-TFDU6300-TR3
Product Name IrDA Transceiver Modules - TFDU6300-TR3
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver Modules and Modems - 2312-DWM3001CTR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1037-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details