Microchip Technology, Inc. RF Transceiver Modules - ATWILC1000-MR110PA ATWILC1000-MR110PA

Description
Manufacturer: Microchip Technology Win Source Part Number: 862603-ATWILC1000-MR 110PA Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Tray Package: 28-SMD Module, Exposed Pad Mounting: Surface Mount Family Name: ATWILC1000 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862603-ATWILC1000-MR 110PA Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Tray Package: 28-SMD Module, Exposed Pad Mounting: Surface Mount Family Name: ATWILC1000 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATWILC1000-MR110PA - 862603-ATWILC1000-MR110PA - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATWILC1000-MR110PA
862603-ATWILC1000-MR110PA
RF Transceiver Modules - ATWILC1000-MR110PA 862603-ATWILC1000-MR110PA
Manufacturer: Microchip Technology Win Source Part Number: 862603-ATWILC1000-MR 110PA Operating Temperature Range: -40°C ~ 85°C Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount Package: Tray Package: 28-SMD Module, Exposed Pad Mounting: Surface Mount Family Name: ATWILC1000 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862603-ATWILC1000-MR110PA
Operating Temperature Range: -40°C ~ 85°C
Features: WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Package: Tray
Package: 28-SMD Module, Exposed Pad
Mounting: Surface Mount
Family Name: ATWILC1000
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Transceiver Modules and Modems - ATWILC1000-MR110PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATWILC1000-MR110PA
RF Transceiver Modules and Modems ATWILC1000-MR110PA
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ATWILC1000-MR110PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATWILC1000-MR110PA
RF Transceiver Modules and Modems ATWILC1000-MR110PA
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.4835GHz Integrated, Trace Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.4835GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATWILC1000-MR110PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATWILC1000-MR110PA
RF and Wireless - RF Transceiver Modules and Modems ATWILC1000-MR110PA
RF TXRX MOD WIFI TRACE ANT SMD

RF TXRX MOD WIFI TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers RF Transceivers
Product Number 862603-ATWILC1000-MR110PA ATWILC1000-MR110PA ATWILC1000-MR110PA ATWILC1000-MR110PA
Product Name RF Transceiver Modules - ATWILC1000-MR110PA RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; 28-SMD Module, Exposed Pad Surface Mount; Module
Features RoHS RoHS
Operating Frequency 2400 MHz 2412 to 2484 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
Embedded Bluetooth® Modules for OEM's - RB4000HM - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
450MHZ Rf Transmitter - 871-MICRF112YMU-TR - ERSAELECTRONICS PTE. LTD.
Microchip Technology, Inc.
Specs
Applications RKE, TPM
Package Type Tape & Reel (TR)
RF Modulation ASK, FSK
View Details
5 suppliers