Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU6300-TR1 TFDU6300-TR1

Description
Manufacturer: Vishay Win Source Part Number: 043074-TFDU6300-TR1 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbps Size: 8.5mm x 2.5mm x 3.1mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.3 Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 043074-TFDU6300-TR1 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbps Size: 8.5mm x 2.5mm x 3.1mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.3 Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU6300-TR1 - 043074-TFDU6300-TR1 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU6300-TR1
043074-TFDU6300-TR1
IrDA Transceiver Modules - TFDU6300-TR1 043074-TFDU6300-TR1
Manufacturer: Vishay Win Source Part Number: 043074-TFDU6300-TR1 Packaging: Reel - TR Orientation: Side View Data Rate: 4Mbps Size: 8.5mm x 2.5mm x 3.1mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.3 Idle Current, Typ @ 25°C: 2mA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 043074-TFDU6300-TR1
Packaging: Reel - TR
Orientation: Side View
Data Rate: 4Mbps
Size: 8.5mm x 2.5mm x 3.1mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrPHY 1.3
Idle Current, Typ @ 25°C: 2mA
Link Range, Low Power: 70cm
Shutdown: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 043074-TFDU6300-TR1
Product Name IrDA Transceiver Modules - TFDU6300-TR1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
QS Series - USB Module - SDM-USB-QS-S - Linx Technologies
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.35 to 5.25 volts
Supply Current 26 to 28 mA
View Details
RF and Wireless - RF Transceiver Modules and Modems - 1351734-XBP9B-XCST-001 - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 MHz
View Details
4 suppliers