Vishay Intertechnology, Inc. SMD 3.3V 5V Interface Transceiver IC TFDU6101E-TR4

Description
IRDA TX/RX 4Mbps 3.3V/5V 8-Pin SMD T/R Product overview: TFDU6101E-TR4 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-TFDU6101E-TR4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IRDA TX/RX 4Mbps 3.3V/5V 8-Pin SMD T/R Product overview: TFDU6101E-TR4 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-TFDU6101E-TR4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3V 5V Interface Transceiver IC - 538-TFDU6101E-TR4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3V 5V Interface Transceiver IC
538-TFDU6101E-TR4
SMD 3.3V 5V Interface Transceiver IC 538-TFDU6101E-TR4
IRDA TX/RX 4Mbps 3.3V/5V 8-Pin SMD T/R Product overview: TFDU6101E-TR4 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-TFDU6101E-TR4 can be used for catalog matching and distributor lookup.

IRDA TX/RX 4Mbps 3.3V/5V 8-Pin SMD T/R Product overview: TFDU6101E-TR4 from Vishay is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3.3V, 5V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 538-TFDU6101E-TR4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 538-TFDU6101E-TR4
Product Name SMD 3.3V 5V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261037-SI2404-D-FS - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers
Power Switch ICs - 8986902 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 20 v
Package Type To-252
Pins 5 #
View Details
 - 54ACTQ245/B2A - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type CLCC20
View Details