Vishay Intertechnology, Inc. Optics - LEDs - Light Pipes - TFDU5107-TT3 TFDU5107-TT3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993476-TFDU5107-TT3 Operating Supply Voltage: 5.5 V Data Rate: 1.152 Mbps Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): TFDU5107-TT3TFDU5107 -TT3.; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993476-TFDU5107-TT3 Operating Supply Voltage: 5.5 V Data Rate: 1.152 Mbps Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): TFDU5107-TT3TFDU5107 -TT3.; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - TFDU5107-TT3 - 993476-TFDU5107-TT3 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - TFDU5107-TT3
993476-TFDU5107-TT3
Optics - LEDs - Light Pipes - TFDU5107-TT3 993476-TFDU5107-TT3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993476-TFDU5107-TT3 Operating Supply Voltage: 5.5 V Data Rate: 1.152 Mbps Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): TFDU5107-TT3TFDU5107 -TT3.; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993476-TFDU5107-TT3
Operating Supply Voltage: 5.5 V
Data Rate: 1.152 Mbps
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): TFDU5107-TT3TFDU5107-TT3.;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 993476-TFDU5107-TT3
Product Name Optics - LEDs - Light Pipes - TFDU5107-TT3
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details