Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFDU4300-TR1 TFDU4300-TR1

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266843-TFDU4300-TR1 Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 8.5mm x 2.9mm x 2.5mm Supply Voltage: 2.4 V ~ 5.5 V Standards: IrPHY 1.0 Part Status: Obsolete(EOL) Family Name: TFDU4300 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): LT1328CS8; LT1328CMS8#TRM; LT1328CMS8#TRMPBF; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266843-TFDU4300-TR1 Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 8.5mm x 2.9mm x 2.5mm Supply Voltage: 2.4 V ~ 5.5 V Standards: IrPHY 1.0 Part Status: Obsolete(EOL) Family Name: TFDU4300 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): LT1328CS8; LT1328CMS8#TRM; LT1328CMS8#TRMPBF; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFDU4300-TR1 - 1266843-TFDU4300-TR1 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFDU4300-TR1
1266843-TFDU4300-TR1
IrDA Transceiver Modules - TFDU4300-TR1 1266843-TFDU4300-TR1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1266843-TFDU4300-TR1 Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 8.5mm x 2.9mm x 2.5mm Supply Voltage: 2.4 V ~ 5.5 V Standards: IrPHY 1.0 Part Status: Obsolete(EOL) Family Name: TFDU4300 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 70cm Shutdown: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): LT1328CS8; LT1328CMS8#TRM; LT1328CMS8#TRMPBF; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1266843-TFDU4300-TR1
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 85°C
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 8.5mm x 2.9mm x 2.5mm
Supply Voltage: 2.4 V ~ 5.5 V
Standards: IrPHY 1.0
Part Status: Obsolete(EOL)
Family Name: TFDU4300
Idle Current, Typ @ 25°C: 75μA
Link Range, Low Power: 70cm
Shutdown: Yes
Categories: Sensors, Transducers
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): LT1328CS8; LT1328CMS8#TRM; LT1328CMS8#TRMPBF;
Introduction Date: August 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1266843-TFDU4300-TR1
Product Name IrDA Transceiver Modules - TFDU4300-TR1
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -113 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules - A1101R09C00GM - 1134386-A1101R09C00GM - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details