Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFBS4711-TR3 TFBS4711-TR3

Description
Manufacturer: Vishay Win Source Part Number: 110864-TFBS4711-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.0mm x 3.0mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 1m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 110864-TFBS4711-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.0mm x 3.0mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 1m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFBS4711-TR3 - 110864-TFBS4711-TR3 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFBS4711-TR3
110864-TFBS4711-TR3
IrDA Transceiver Modules - TFBS4711-TR3 110864-TFBS4711-TR3
Manufacturer: Vishay Win Source Part Number: 110864-TFBS4711-TR3 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.0mm x 3.0mm x 1.9mm Supply Voltage: 2.7 V to 5.5 V Standards: IrPHY 1.2 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 1m Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 110864-TFBS4711-TR3
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 6.0mm x 3.0mm x 1.9mm
Supply Voltage: 2.7 V to 5.5 V
Standards: IrPHY 1.2
Idle Current, Typ @ 25°C: 75μA
Link Range, Low Power: 1m
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 110864-TFBS4711-TR3
Product Name IrDA Transceiver Modules - TFBS4711-TR3
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972Z - 860684-AFBR-5972Z - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Surface Mount; Surface Mount
View Details
WiFi Module - ATSAMW25H18-MR210PB1952 - Richardson RFPD
Microchip Technology, Inc.
View Details
4 suppliers