Cellular CDMA Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
Cellular CDMA Transceiver Module 800MHz, 1.9GHz Antenna Not Included, U.FL Through Hole
RF TXRX MODULE CELLULAR U.FL TH
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 591-1142-ND | MTSMC-C1-IP-N2 | MTSMC-C1-IP-N2 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) |
| Operating Frequency | 800 to 1900 MHz | 800 to 1900 MHz | 800 to 1900 MHz |
| Sensitivity | -161 dBm | -161 dBm | -161 dBm |
| Package Type | Plugin; Module | Module |