Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFBS4650-TT3 TFBS4650-TT3

Description
Manufacturer: Vishay Win Source Part Number: 1106833-TFBS4650-TT3 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.8mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 50cm Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1106833-TFBS4650-TT3 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.8mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 50cm Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFBS4650-TT3 - 1106833-TFBS4650-TT3 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFBS4650-TT3
1106833-TFBS4650-TT3
IrDA Transceiver Modules - TFBS4650-TT3 1106833-TFBS4650-TT3
Manufacturer: Vishay Win Source Part Number: 1106833-TFBS4650-TT3 Packaging: Reel - TR Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.8mm x 2.8mm x 1.6mm Supply Voltage: 2.4 V to 3.6 V Standards: IrPHY 1.4 Idle Current, Typ @ 25°C: 75μA Link Range, Low Power: 50cm Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1106833-TFBS4650-TT3
Packaging: Reel - TR
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 6.8mm x 2.8mm x 1.6mm
Supply Voltage: 2.4 V to 3.6 V
Standards: IrPHY 1.4
Idle Current, Typ @ 25°C: 75μA
Link Range, Low Power: 50cm
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1106833-TFBS4650-TT3
Product Name IrDA Transceiver Modules - TFBS4650-TT3
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
802.11n Single-Band 1T1R Wireless IoT Module - IGX-RNF1-4010a3 - Intelligraphics, Inc.
Specs
Applications Low-power Embedded Application
RF Modulation CCK, DQPSK, DBPSK; 64QAM, 16QAM, QPSK, BPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details