Vishay Intertechnology, Inc. IrDA Transceiver Modules - TFBS4650-TR1 TFBS4650-TR1

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 814435-TFBS4650-TR1 Packaging: Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.8mm x 2.8mm x 1.6mm Standards: IrPHY 1.4 Link Range, Low Power: 50cm Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 75μA
Request a Quote
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 814435-TFBS4650-TR1 Packaging: Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.8mm x 2.8mm x 1.6mm Standards: IrPHY 1.4 Link Range, Low Power: 50cm Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 75μA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - TFBS4650-TR1 - 814435-TFBS4650-TR1 - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - TFBS4650-TR1
814435-TFBS4650-TR1
IrDA Transceiver Modules - TFBS4650-TR1 814435-TFBS4650-TR1
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 814435-TFBS4650-TR1 Packaging: Reel Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 6.8mm x 2.8mm x 1.6mm Standards: IrPHY 1.4 Link Range, Low Power: 50cm Temperature Range - Operating: -25°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.4V ~ 3.6V Idle Current, Typ at 25°C: 75μA

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 814435-TFBS4650-TR1
Packaging: Reel
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 6.8mm x 2.8mm x 1.6mm
Standards: IrPHY 1.4
Link Range, Low Power: 50cm
Temperature Range - Operating: -25°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
Idle Current, Typ at 25°C: 75μA

Buy Now
0.075mA 0.3m 115.2Kbit/s -30℃~+85℃ 2.4V~5.5V SMD-7,2.8x6.8mm IRDA - Infrared Transceivers ROHS - 17930-TFBS4650-TR1 - Utmel Electronic Limited
Hong Kong, China
0.075mA 0.3m 115.2Kbit/s -30℃~+85℃ 2.4V~5.5V SMD-7,2.8x6.8mm IRDA - Infrared Transceivers ROHS
17930-TFBS4650-TR1
0.075mA 0.3m 115.2Kbit/s -30℃~+85℃ 2.4V~5.5V SMD-7,2.8x6.8mm IRDA - Infrared Transceivers ROHS 17930-TFBS4650-TR1
0.075mA 0.3m 115.2Kbit/s -30℃~+85℃ 2.4V~5.5V SMD-7,2.8x6.8mm IRDA - Infrared Transceivers ROHS

0.075mA 0.3m 115.2Kbit/s -30℃~+85℃ 2.4V~5.5V SMD-7,2.8x6.8mm IRDA - Infrared Transceivers ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Modules RF Transceivers
Product Number 814435-TFBS4650-TR1 17930-TFBS4650-TR1
Product Name IrDA Transceiver Modules - TFBS4650-TR1 0.075mA 0.3m 115.2Kbit/s -30℃~+85℃ 2.4V~5.5V SMD-7,2.8x6.8mm IRDA - Infrared Transceivers ROHS
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
PCIe M2 and PCIe WiFi Module - RTL8192EEBT - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Frequency 2400 MHz
View Details