Vishay Intertechnology, Inc. Tantalum Capacitors TF3C105K050C2700

Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.7Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TF3C105K050C2700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TF3C105K050C2700-ND
Tantalum Capacitors TF3C105K050C2700-ND
1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.7Ohm

1µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 2.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TF3C105K050C2700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TF3C105K050C2700
Capacitors - Tantalum Capacitors TF3C105K050C2700
CAP TANT 1UF 10% 50V 2312

CAP TANT 1UF 10% 50V 2312

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number TF3C105K050C2700-ND TF3C105K050C2700
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details