Vishay Precision Group Transistor Photo Npn 920Nm, Side Looking; Wavelength Typ Vishay TEST2600

Description
TRANSISTOR PHOTO NPN 920NM, SIDE LOOKING; Wavelength Typ:920nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Sensitivity:60 ° RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR PHOTO NPN 920NM, SIDE LOOKING; Wavelength Typ:920nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Sensitivity:60 ° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Photo Npn 920Nm, Side Looking; Wavelength Typ Vishay - 33C1238 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Photo Npn 920Nm, Side Looking; Wavelength Typ Vishay
33C1238
Transistor Photo Npn 920Nm, Side Looking; Wavelength Typ Vishay 33C1238
TRANSISTOR PHOTO NPN 920NM, SIDE LOOKING; Wavelength Typ:920nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Sensitivity:60 ° RoHS Compliant: Yes

TRANSISTOR PHOTO NPN 920NM, SIDE LOOKING; Wavelength Typ:920nm; Viewing Angle:60°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Sensitivity:60 ° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1238
Product Name Transistor Photo Npn 920Nm, Side Looking; Wavelength Typ Vishay
Peak Wavelength 920 nm (9200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Indication - Discrete - 846-SLA-370LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
Specs
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 16 degrees
View Details